39µH Shielded Wirewound Inductor 795mA 250mOhm Max 1919 (4848 Metric)
FIXED IND 39UH 795MA 250 MOHM
FIXED IND 39UH 795MA 250 MOHM
POWER INDUCTOR, 39UH, SHIELDED, 0.5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-744043390TR-ND | 58AK1802 |
| Product Name | Fixed Inductors | Power Inductor, 39Uh, Shielded, 0.5A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |