Wurth Elektronik GmbH & Co. KG Fixed Inductors 744043152

Description
1.5mH Shielded Wirewound Inductor 90mA 9Ohm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
1.5mH Shielded Wirewound Inductor 90mA 9Ohm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3660-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3660-1-ND
Fixed Inductors 732-3660-1-ND
1.5mH Shielded Wirewound Inductor 90mA 9Ohm Max 1919 (4848 Metric)

1.5mH Shielded Wirewound Inductor 90mA 9Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3660-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3660-2-ND
Fixed Inductors 732-3660-2-ND
1.5mH Shielded Wirewound Inductor 90mA 9Ohm Max 1919 (4848 Metric)

1.5mH Shielded Wirewound Inductor 90mA 9Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3660-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3660-6-ND
Fixed Inductors 732-3660-6-ND
1.5mH Shielded Wirewound Inductor 90mA 9Ohm Max 1919 (4848 Metric)

1.5mH Shielded Wirewound Inductor 90mA 9Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Surface Mount Inductors - 486286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486286
Surface Mount Inductors 486286
Wurth Elektronik 744043152

Wurth Elektronik 744043152

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3660-1-ND 486286
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details