Wurth Elektronik GmbH & Co. KG Fixed Inductors 744042101

Description
100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3653-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3653-6-ND
Fixed Inductors 732-3653-6-ND
100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)

100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3653-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3653-1-ND
Fixed Inductors 732-3653-1-ND
100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)

100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3653-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3653-2-ND
Fixed Inductors 732-3653-2-ND
100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)

100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Surface Mount Inductors - 6170969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6170969
Surface Mount Inductors 6170969
Wurth Elektronik 744042101

Wurth Elektronik 744042101

Supplier's Site
Surface Mount Inductors - 6170969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6170969P
Surface Mount Inductors 6170969P
Wurth Elektronik 744042101

Wurth Elektronik 744042101

Supplier's Site
Surface Mount Inductors - 1633582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633582
Surface Mount Inductors 1633582
Wurth Elektronik 744042101

Wurth Elektronik 744042101

Supplier's Site
Inductor, Shielded, 100Uh, 300Ma, Smd; Inductance Wurth Elektronik - 08P2480 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 300Ma, Smd; Inductance Wurth Elektronik
08P2480
Inductor, Shielded, 100Uh, 300Ma, Smd; Inductance Wurth Elektronik 08P2480
INDUCTOR, SHIELDED, 100UH, 300MA, SMD; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:WE-TPC Series; DC Resistance Max:1.35ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 300MA, SMD; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:WE-TPC Series; DC Resistance Max:1.35ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3653-6-ND 6170969 6170969P 08P2480
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 100Uh, 300Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers