6.8µH Shielded Wirewound Inductor 1.5A 100mOhm Max 1919 (4848 Metric)
6.8µH Shielded Wirewound Inductor 1.5A 100mOhm Max 1919 (4848 Metric)
6.8µH Shielded Wirewound Inductor 1.5A 100mOhm Max 1919 (4848 Metric)
Wurth Elektronik 744042006
Wurth Elektronik 744042006
Wurth Elektronik 744042006
INDUCTOR, 6.8UH, SHIELDED, 1.5A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1023-2-ND | 7444744 | 7444744P | 92AH7052 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, 6.8Uh, Shielded, 1.5A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) |