1.2µH Semi-Shielded Wirewound Inductor 5.4A 10mOhm Nonstandard
1.2µH Semi-Shielded Wirewound Inductor 5.4A 10mOhm Nonstandard
1.2µH Semi-Shielded Wirewound Inductor 5.4A 10mOhm Nonstandard
Wurth Elektronik 74404064012
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-5541-6-ND | 485654 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |