Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404054680

Description
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5525-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5525-1-ND
Fixed Inductors 732-5525-1-ND
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5525-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5525-6-ND
Fixed Inductors 732-5525-6-ND
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5525-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5525-2-ND
Fixed Inductors 732-5525-2-ND
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

Buy Now Datasheet
Inductor, Semi-Shielded, 68Uh, 20%, 0.8A; Inductance Wurth Elektronik - 75X1139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 68Uh, 20%, 0.8A; Inductance Wurth Elektronik
75X1139
Inductor, Semi-Shielded, 68Uh, 20%, 0.8A; Inductance Wurth Elektronik 75X1139
INDUCTOR, SEMI-SHIELDED, 68UH, 20%, 0.8A; Inductance:68µH; RMS Current (Irms):800mA; Inductor Construction:Semishi elded; Saturation Current (Isat):990mA; Product Range:WE-LQS Series; DC Resistance Max:0.4ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 68UH, 20%, 0.8A; Inductance:68µH; RMS Current (Irms):800mA; Inductor Construction:Semishielded; Saturation Current (Isat):990mA; Product Range:WE-LQS Series; DC Resistance Max:0.4ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5525-1-ND 75X1139
Product Name Fixed Inductors Inductor, Semi-Shielded, 68Uh, 20%, 0.8A; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624006-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 150 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details