33µH Semi-Shielded Wirewound Inductor 1.2A 188mOhm Nonstandard
33µH Semi-Shielded Wirewound Inductor 1.2A 188mOhm Nonstandard
33µH Semi-Shielded Wirewound Inductor 1.2A 188mOhm Nonstandard
Wurth Elektronik 74404054330
Wurth Elektronik 74404054330
Wurth Elektronik 74404054330
INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-5523-1-ND | 8142571 | 8142571P | 75X1137 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Semi-Shielded, 33Uh, 20%, 1.2A; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | |||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) |