Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404054150

Description
15µH Semi-Shielded Wirewound Inductor 2A 86mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Semi-Shielded Wirewound Inductor 2A 86mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5521-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5521-1-ND
Fixed Inductors 732-5521-1-ND
15µH Semi-Shielded Wirewound Inductor 2A 86mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 2A 86mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5521-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5521-6-ND
Fixed Inductors 732-5521-6-ND
15µH Semi-Shielded Wirewound Inductor 2A 86mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 2A 86mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5521-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5521-2-ND
Fixed Inductors 732-5521-2-ND
15µH Semi-Shielded Wirewound Inductor 2A 86mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 2A 86mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8142569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8142569P
Surface Mount Inductors 8142569P
Wurth Elektronik 74404054150

Wurth Elektronik 74404054150

Supplier's Site
Surface Mount Inductors - 8142569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8142569
Surface Mount Inductors 8142569
Wurth Elektronik 74404054150

Wurth Elektronik 74404054150

Supplier's Site
Surface Mount Inductors - 1635452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1635452
Surface Mount Inductors 1635452
Wurth Elektronik 74404054150

Wurth Elektronik 74404054150

Supplier's Site
Inductor, Semi-Shielded, 15Uh, 20%, 2A; Inductance Wurth Elektronik - 75X1135 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 15Uh, 20%, 2A; Inductance Wurth Elektronik
75X1135
Inductor, Semi-Shielded, 15Uh, 20%, 2A; Inductance Wurth Elektronik 75X1135
INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 2A; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:WE-LQS Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 2A; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:WE-LQS Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5521-1-ND 8142569P 8142569 75X1135
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Semi-Shielded, 15Uh, 20%, 2A; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details