Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404054022

Description
2.2µH Semi-Shielded Wirewound Inductor 3.8A 19mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 3.8A 19mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5515-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5515-1-ND
Fixed Inductors 732-5515-1-ND
2.2µH Semi-Shielded Wirewound Inductor 3.8A 19mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.8A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5515-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5515-2-ND
Fixed Inductors 732-5515-2-ND
2.2µH Semi-Shielded Wirewound Inductor 3.8A 19mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.8A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5515-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5515-6-ND
Fixed Inductors 732-5515-6-ND
2.2µH Semi-Shielded Wirewound Inductor 3.8A 19mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.8A 19mOhm Nonstandard

Buy Now Datasheet
Inductor, Semi-Shielded, 2.2Uh, 30%, 3.8A; Inductance Wurth Elektronik - 75X1129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 30%, 3.8A; Inductance Wurth Elektronik
75X1129
Inductor, Semi-Shielded, 2.2Uh, 30%, 3.8A; Inductance Wurth Elektronik 75X1129
INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.3A; Product Range:WE-LQS Series; DC Resistance Max:0.019ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Semishielded; Saturation Current (Isat):5.3A; Product Range:WE-LQS Series; DC Resistance Max:0.019ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5515-1-ND 75X1129
Product Name Fixed Inductors Inductor, Semi-Shielded, 2.2Uh, 30%, 3.8A; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers