47µH Semi-Shielded Wirewound Inductor 800mA 521mOhm Nonstandard
47µH Semi-Shielded Wirewound Inductor 800mA 521mOhm Nonstandard
47µH Semi-Shielded Wirewound Inductor 800mA 521mOhm Nonstandard
Wurth Elektronik 74404052470
Wurth Elektronik 74404052470
INDUCTOR, 47UH, 0.8A, 20%, SEMI-SHLD; Inductance:47µH; RMS Current (Irms):800mA; Inductor Construction:Semishi
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7252-6-ND | 8987961 | 62AC1072 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, 47Uh, 0.8A, 20%, Semi-Shld; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |