2.2µH Semi-Shielded Wirewound Inductor 3A 31.6mOhm Nonstandard
2.2µH Semi-Shielded Wirewound Inductor 3A 31.6mOhm Nonstandard
2.2µH Semi-Shielded Wirewound Inductor 3A 31.6mOhm Nonstandard
INDUCTOR, 2.2UH, 3A, 30%, SEMI-SHLD; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Semishi
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7241-2-ND | 62AC1066 |
| Product Name | Fixed Inductors | Inductor, 2.2Uh, 3A, 30%, Semi-Shld; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |