470µH Semi-Shielded Wirewound Inductor 280mA 3.55Ohm Nonstandard
470µH Semi-Shielded Wirewound Inductor 280mA 3.55Ohm Nonstandard
470µH Semi-Shielded Wirewound Inductor 280mA 3.55Ohm Nonstandard
INDUCTOR, 470UH, SEMISHIELDED, 0.25A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-10766-1-ND | 51AK9796 |
| Product Name | Fixed Inductors | Inductor, 470Uh, Semishielded, 0.25A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |