Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404043330A

Description
33µH Semi-Shielded Wirewound Inductor 880mA 316mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Semi-Shielded Wirewound Inductor 880mA 316mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10764-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10764-6-ND
Fixed Inductors 732-10764-6-ND
33µH Semi-Shielded Wirewound Inductor 880mA 316mOhm Nonstandard

33µH Semi-Shielded Wirewound Inductor 880mA 316mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10764-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10764-2-ND
Fixed Inductors 732-10764-2-ND
33µH Semi-Shielded Wirewound Inductor 880mA 316mOhm Nonstandard

33µH Semi-Shielded Wirewound Inductor 880mA 316mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10764-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10764-1-ND
Fixed Inductors 732-10764-1-ND
33µH Semi-Shielded Wirewound Inductor 880mA 316mOhm Nonstandard

33µH Semi-Shielded Wirewound Inductor 880mA 316mOhm Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 0.88A, 20%, Shielded; Inductance Wurth Elektronik - 15AC9133 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.88A, 20%, Shielded; Inductance Wurth Elektronik
15AC9133
Inductor, 33Uh, 0.88A, 20%, Shielded; Inductance Wurth Elektronik 15AC9133
INDUCTOR, 33UH, 0.88A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):530mA; Product Range:LQS Series; Power Inductor Case:4mm x 4mm x 2.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 0.88A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Shielded; Saturation Current (Isat):530mA; Product Range:LQS Series; Power Inductor Case:4mm x 4mm x 2.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-10764-6-ND 15AC9133
Product Name Fixed Inductors Inductor, 33Uh, 0.88A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567687P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details