Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404043220A

Description
22µH Semi-Shielded Wirewound Inductor 1.11A 200mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Semi-Shielded Wirewound Inductor 1.11A 200mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10762-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10762-1-ND
Fixed Inductors 732-10762-1-ND
22µH Semi-Shielded Wirewound Inductor 1.11A 200mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 1.11A 200mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10762-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10762-2-ND
Fixed Inductors 732-10762-2-ND
22µH Semi-Shielded Wirewound Inductor 1.11A 200mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 1.11A 200mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10762-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10762-6-ND
Fixed Inductors 732-10762-6-ND
22µH Semi-Shielded Wirewound Inductor 1.11A 200mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 1.11A 200mOhm Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 1.11A, 20%, Shielded; Inductance Wurth Elektronik - 15AC9131 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.11A, 20%, Shielded; Inductance Wurth Elektronik
15AC9131
Inductor, 22Uh, 1.11A, 20%, Shielded; Inductance Wurth Elektronik 15AC9131
INDUCTOR, 22UH, 1.11A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Shielde d; Saturation Current (Isat):700mA; Product Range:LQS Series; Power Inductor Case:4mm x 4mm x 2.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 1.11A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Shielded; Saturation Current (Isat):700mA; Product Range:LQS Series; Power Inductor Case:4mm x 4mm x 2.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-10762-1-ND 15AC9131
Product Name Fixed Inductors Inductor, 22Uh, 1.11A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details