Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404042100

Description
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5508-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5508-1-ND
Fixed Inductors 732-5508-1-ND
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5508-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5508-6-ND
Fixed Inductors 732-5508-6-ND
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5508-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5508-2-ND
Fixed Inductors 732-5508-2-ND
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8142521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8142521
Surface Mount Inductors 8142521
Wurth Elektronik 74404042100

Wurth Elektronik 74404042100

Supplier's Site
Surface Mount Inductors - 8142521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8142521P
Surface Mount Inductors 8142521P
Wurth Elektronik 74404042100

Wurth Elektronik 74404042100

Supplier's Site
Surface Mount Inductors - 1634786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634786
Surface Mount Inductors 1634786
Wurth Elektronik 74404042100

Wurth Elektronik 74404042100

Supplier's Site
Inductor, Semishielded, 10Uh, 1.2A, 20%; Inductance Wurth Elektronik - 75X1122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 10Uh, 1.2A, 20%; Inductance Wurth Elektronik
75X1122
Inductor, Semishielded, 10Uh, 1.2A, 20%; Inductance Wurth Elektronik 75X1122
INDUCTOR, SEMISHIELDED, 10UH, 1.2A, 20%; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:WE-LQS Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 10UH, 1.2A, 20%; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.5A; Product Range:WE-LQS Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5508-1-ND 8142521 8142521P 75X1122
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Semishielded, 10Uh, 1.2A, 20%; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers