Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404042033

Description
3.3µH Semi-Shielded Wirewound Inductor 2A 55mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Semi-Shielded Wirewound Inductor 2A 55mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5505-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5505-1-ND
Fixed Inductors 732-5505-1-ND
3.3µH Semi-Shielded Wirewound Inductor 2A 55mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 2A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5505-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5505-2-ND
Fixed Inductors 732-5505-2-ND
3.3µH Semi-Shielded Wirewound Inductor 2A 55mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 2A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5505-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5505-6-ND
Fixed Inductors 732-5505-6-ND
3.3µH Semi-Shielded Wirewound Inductor 2A 55mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 2A 55mOhm Nonstandard

Buy Now Datasheet
Inductor, Semi-Shielded, 3.3Uh, 20%, 2A; Inductance Wurth Elektronik - 75X1119 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 3.3Uh, 20%, 2A; Inductance Wurth Elektronik
75X1119
Inductor, Semi-Shielded, 3.3Uh, 20%, 2A; Inductance Wurth Elektronik 75X1119
INDUCTOR, SEMI-SHIELDED, 3.3UH, 20%, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.9A; Product Range:WE-LQS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 3.3UH, 20%, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.9A; Product Range:WE-LQS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5505-1-ND 75X1119
Product Name Fixed Inductors Inductor, Semi-Shielded, 3.3Uh, 20%, 2A; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details