Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74404041470

Description
Wurth Elektronik 74404041470
Request a Quote Datasheet
Description
Wurth Elektronik 74404041470
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 484949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484949
Surface Mount Inductors 484949
Wurth Elektronik 74404041470

Wurth Elektronik 74404041470

Supplier's Site
Fixed Inductors - 732-7230-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7230-6-ND
Fixed Inductors 732-7230-6-ND
47µH Semi-Shielded Wirewound Inductor 560mA 987mOhm Nonstandard

47µH Semi-Shielded Wirewound Inductor 560mA 987mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7230-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7230-2-ND
Fixed Inductors 732-7230-2-ND
47µH Semi-Shielded Wirewound Inductor 560mA 987mOhm Nonstandard

47µH Semi-Shielded Wirewound Inductor 560mA 987mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7230-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7230-1-ND
Fixed Inductors 732-7230-1-ND
47µH Semi-Shielded Wirewound Inductor 560mA 987mOhm Nonstandard

47µH Semi-Shielded Wirewound Inductor 560mA 987mOhm Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Semishielded, 0.56A Rohs Compliant Wurth Elektronik - 66AH2679 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.56A Rohs Compliant Wurth Elektronik
66AH2679
Inductor, 47Uh, Semishielded, 0.56A Rohs Compliant Wurth Elektronik 66AH2679
INDUCTOR, 47UH, SEMISHIELDED, 0.56A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SEMISHIELDED, 0.56A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 484949 732-7230-6-ND 66AH2679
Product Name Surface Mount Inductors Fixed Inductors Inductor, 47Uh, Semishielded, 0.56A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 47 microH
DCR 0.9870 ohms 0.9870 ohms
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers