Wurth Elektronik 74404032015
1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm Nonstandard
1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm Nonstandard
1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm Nonstandard
INDUCTOR, 1.5UH, SEMISHIELDED, 2A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 485630 | 732-5492-1-ND | 92AH7049 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, 1.5Uh, Semishielded, 2A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 1.5 microH | ||
| DCR | 0.0400 ohms | 0.0400 ohms | |
| Standards and Certifications | RoHS | RoHS | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |