Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404024047

Description
4.7µH Semi-Shielded Wirewound Inductor 1.12A 175mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Semi-Shielded Wirewound Inductor 1.12A 175mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5411-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5411-2-ND
Fixed Inductors 732-5411-2-ND
4.7µH Semi-Shielded Wirewound Inductor 1.12A 175mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.12A 175mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5411-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5411-6-ND
Fixed Inductors 732-5411-6-ND
4.7µH Semi-Shielded Wirewound Inductor 1.12A 175mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.12A 175mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5411-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5411-1-ND
Fixed Inductors 732-5411-1-ND
4.7µH Semi-Shielded Wirewound Inductor 1.12A 175mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.12A 175mOhm Nonstandard

Buy Now Datasheet
Inductor, Semi-Shielded, 4.7Uh, 20%, 1.12A; Inductance Wurth Elektronik - 75X1097 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 4.7Uh, 20%, 1.12A; Inductance Wurth Elektronik
75X1097
Inductor, Semi-Shielded, 4.7Uh, 20%, 1.12A; Inductance Wurth Elektronik 75X1097
INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 1.12A; Inductance:4.7µH; RMS Current (Irms):1.12A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:WE-LQS Series; DC Resistance Max:0.175ohm; Product Length:2.5mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 1.12A; Inductance:4.7µH; RMS Current (Irms):1.12A; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:WE-LQS Series; DC Resistance Max:0.175ohm; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5411-2-ND 75X1097
Product Name Fixed Inductors Inductor, Semi-Shielded, 4.7Uh, 20%, 1.12A; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details