Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404020015

Description
1.5µH Semi-Shielded Wirewound Inductor 1.19A 145mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Semi-Shielded Wirewound Inductor 1.19A 145mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10740-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10740-6-ND
Fixed Inductors 732-10740-6-ND
1.5µH Semi-Shielded Wirewound Inductor 1.19A 145mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 1.19A 145mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10740-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10740-2-ND
Fixed Inductors 732-10740-2-ND
1.5µH Semi-Shielded Wirewound Inductor 1.19A 145mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 1.19A 145mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10740-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10740-1-ND
Fixed Inductors 732-10740-1-ND
1.5µH Semi-Shielded Wirewound Inductor 1.19A 145mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 1.19A 145mOhm Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 1.19A, 20%, Shielded; Inductance Wurth Elektronik - 15AC9116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 1.19A, 20%, Shielded; Inductance Wurth Elektronik
15AC9116
Inductor, 1.5Uh, 1.19A, 20%, Shielded; Inductance Wurth Elektronik 15AC9116
INDUCTOR, 1.5UH, 1.19A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):1.19A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:LQS Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 1.19A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):1.19A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:LQS Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-10740-6-ND 15AC9116
Product Name Fixed Inductors Inductor, 1.5Uh, 1.19A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N8 0402DC-8N8XJRW , 0402DC-8N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details