Wurth Elektronik GmbH & Co. KG Fixed Inductors 744040200047

Description
470nH Semi-Shielded Wirewound Inductor 2.08A 49mOhm Nonstandard
Request a Quote Datasheet
Description
470nH Semi-Shielded Wirewound Inductor 2.08A 49mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10737-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10737-1-ND
Fixed Inductors 732-10737-1-ND
470nH Semi-Shielded Wirewound Inductor 2.08A 49mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 2.08A 49mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10737-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10737-6-ND
Fixed Inductors 732-10737-6-ND
470nH Semi-Shielded Wirewound Inductor 2.08A 49mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 2.08A 49mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10737-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10737-2-ND
Fixed Inductors 732-10737-2-ND
470nH Semi-Shielded Wirewound Inductor 2.08A 49mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 2.08A 49mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-10737-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details