Wurth Elektronik GmbH & Co. KG Fixed Inductors 744032008

Description
8.2µH Unshielded Wirewound Inductor 390mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 390mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3051-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3051-6-ND
Fixed Inductors 732-3051-6-ND
8.2µH Unshielded Wirewound Inductor 390mA 450mOhm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 390mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3051-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3051-1-ND
Fixed Inductors 732-3051-1-ND
8.2µH Unshielded Wirewound Inductor 390mA 450mOhm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 390mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3051-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3051-2-ND
Fixed Inductors 732-3051-2-ND
8.2µH Unshielded Wirewound Inductor 390mA 450mOhm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 390mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 485501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485501
Surface Mount Inductors 485501
Wurth Elektronik 744032008

Wurth Elektronik 744032008

Supplier's Site
Inductor, Un-Shielded, 8.2Uh, 950Ma, Smd; Inductance Wurth Elektronik - 78R5677 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 8.2Uh, 950Ma, Smd; Inductance Wurth Elektronik
78R5677
Inductor, Un-Shielded, 8.2Uh, 950Ma, Smd; Inductance Wurth Elektronik 78R5677
INDUCTOR, UN-SHIELDED, 8.2UH, 950MA, SMD; Inductance:8.2µH; RMS Current (Irms):390mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):950mA; Product Range:WE-LQ Series; DC Resistance Max:0.45ohm; Product Length:3.2mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 8.2UH, 950MA, SMD; Inductance:8.2µH; RMS Current (Irms):390mA; Inductor Construction:Unshielded; Saturation Current (Isat):950mA; Product Range:WE-LQ Series; DC Resistance Max:0.45ohm; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3051-6-ND 485501 78R5677
Product Name Fixed Inductors Surface Mount Inductors Inductor, Un-Shielded, 8.2Uh, 950Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details