Wurth Elektronik GmbH & Co. KG Fixed Inductors 744032003

Description
3.3µH Unshielded Wirewound Inductor 580mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 580mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3046-2-ND
Fixed Inductors 732-3046-2-ND
3.3µH Unshielded Wirewound Inductor 580mA 200mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 580mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3046-6-ND
Fixed Inductors 732-3046-6-ND
3.3µH Unshielded Wirewound Inductor 580mA 200mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 580mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3046-1-ND
Fixed Inductors 732-3046-1-ND
3.3µH Unshielded Wirewound Inductor 580mA 200mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 580mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 486060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486060
Surface Mount Inductors 486060
Wurth Elektronik 744032003

Wurth Elektronik 744032003

Supplier's Site
Inductor, Un-Shielded, 3.3Uh, 1.5A, Smd; Inductance Wurth Elektronik - 78R5672 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Uh, 1.5A, Smd; Inductance Wurth Elektronik
78R5672
Inductor, Un-Shielded, 3.3Uh, 1.5A, Smd; Inductance Wurth Elektronik 78R5672
INDUCTOR, UN-SHIELDED, 3.3UH, 1.5A, SMD; Inductance:3.3µH; RMS Current (Irms):580mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.5A; Product Range:WE-LQ Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3UH, 1.5A, SMD; Inductance:3.3µH; RMS Current (Irms):580mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.5A; Product Range:WE-LQ Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3046-2-ND 486060 78R5672
Product Name Fixed Inductors Surface Mount Inductors Inductor, Un-Shielded, 3.3Uh, 1.5A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers