Wurth Elektronik GmbH & Co. KG Fixed Inductors 744031150

Description
15µH Shielded Wirewound Inductor 620mA 285mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 620mA 285mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1011-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1011-6-ND
Fixed Inductors 732-1011-6-ND
15µH Shielded Wirewound Inductor 620mA 285mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 620mA 285mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1011-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1011-2-ND
Fixed Inductors 732-1011-2-ND
15µH Shielded Wirewound Inductor 620mA 285mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 620mA 285mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1011-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1011-1-ND
Fixed Inductors 732-1011-1-ND
15µH Shielded Wirewound Inductor 620mA 285mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 620mA 285mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7444738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7444738P
Surface Mount Inductors 7444738P
Wurth Elektronik 744031150

Wurth Elektronik 744031150

Supplier's Site
Surface Mount Inductors - 7444738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7444738
Surface Mount Inductors 7444738
Wurth Elektronik 744031150

Wurth Elektronik 744031150

Supplier's Site
Surface Mount Inductors - 1634023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634023
Surface Mount Inductors 1634023
Wurth Elektronik 744031150

Wurth Elektronik 744031150

Supplier's Site
Inductor, Shielded, 15Uh, 450Ma, Smd; Inductance Wurth Elektronik - 88T6984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 450Ma, Smd; Inductance Wurth Elektronik
88T6984
Inductor, Shielded, 15Uh, 450Ma, Smd; Inductance Wurth Elektronik 88T6984
INDUCTOR, SHIELDED, 15UH, 450MA, SMD; Inductance:15µH; RMS Current (Irms):620mA; Inductor Construction:Shielde d; Saturation Current (Isat):450mA; Product Range:WE-TPC Series; DC Resistance Max:0.285ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 450MA, SMD; Inductance:15µH; RMS Current (Irms):620mA; Inductor Construction:Shielded; Saturation Current (Isat):450mA; Product Range:WE-TPC Series; DC Resistance Max:0.285ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1011-6-ND 7444738P 7444738 88T6984
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 15Uh, 450Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers