Wurth Elektronik GmbH & Co. KG Fixed Inductors 744029004

Description
4.7µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1089-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1089-1-ND
Fixed Inductors 732-1089-1-ND
4.7µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1089-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1089-6-ND
Fixed Inductors 732-1089-6-ND
4.7µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1089-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1089-2-ND
Fixed Inductors 732-1089-2-ND
4.7µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6690176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6690176
Surface Mount Inductors 6690176
Wurth Elektronik 744029004

Wurth Elektronik 744029004

Supplier's Site
Surface Mount Inductors - 6690176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6690176P
Surface Mount Inductors 6690176P
Wurth Elektronik 744029004

Wurth Elektronik 744029004

Supplier's Site
Surface Mount Inductors - 1633574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633574
Surface Mount Inductors 1633574
Wurth Elektronik 744029004

Wurth Elektronik 744029004

Supplier's Site
Inductor, Shielded, 4.7Uh, 800Ma, Smd; Inductance Wurth Elektronik - 08P2466 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 800Ma, Smd; Inductance Wurth Elektronik
08P2466
Inductor, Shielded, 4.7Uh, 800Ma, Smd; Inductance Wurth Elektronik 08P2466
INDUCTOR, SHIELDED, 4.7UH, 800MA, SMD; Inductance:4.7µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:WE-TPC Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 800MA, SMD; Inductance:4.7µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:WE-TPC Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1089-1-ND 6690176 6690176P 08P2466
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 4.7Uh, 800Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Automotive 0.015uH 250MHz 0.56A Inductor and Choke - 71-0402CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details