Wurth Elektronik GmbH & Co. KG Fixed Inductors 74402900033

Description
330nH Shielded Wirewound Inductor 3.1A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 3.1A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74402900033TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74402900033TR-ND
Fixed Inductors 732-74402900033TR-ND
330nH Shielded Wirewound Inductor 3.1A 29mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 3.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74402900033CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74402900033CT-ND
Fixed Inductors 732-74402900033CT-ND
330nH Shielded Wirewound Inductor 3.1A 29mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 3.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74402900033DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74402900033DKR-ND
Fixed Inductors 732-74402900033DKR-ND
FIXED IND 330NH 3.1A 29 MOHM SMD

FIXED IND 330NH 3.1A 29 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 486111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486111
Surface Mount Inductors 486111
Wurth Elektronik 74402900033

Wurth Elektronik 74402900033

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74402900033TR-ND 486111
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 35 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details