Wurth Elektronik 744025270
27µH Shielded Wirewound Inductor 450mA 796mOhm Max Nonstandard
27µH Shielded Wirewound Inductor 450mA 796mOhm Max Nonstandard
27µH Shielded Wirewound Inductor 450mA 796mOhm Max Nonstandard
INDUCTOR, SHIELDED, 27UH, 670MA, SMD; Inductance:27µH; RMS Current (Irms):450mA; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 486096 | 732-4068-2-ND | 44W4508 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 27Uh, 670Ma, Smd; Inductance Wurth Elektronik |
| Inductance Range | 27 microH | 27 microH | |
| DCR | 0.7960 ohms | 0.7960 ohms | 0.7960 ohms |
| Rated DC Current | 450 milliamps | 670 milliamps | 450 milliamps |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |