6.8µH Shielded Wirewound Inductor 1.1A 165mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.1A 165mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.1A 165mOhm Max Nonstandard
Wurth Elektronik 744025006
Wurth Elektronik 744025006
INDUCTOR, SHIELDED, 6.8UH, 1.3A, SMD; Inductance:6.8µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-2616-2-ND | 7373627 | 32T8556 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Shielded, 6.8Uh, 1.3A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |