Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 7427927310

Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 2A 30mOhm
Request a Quote
Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 2A 30mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 61T8033, is designed for EMI suppression in electronic applications. It features a DC resistance of 0.03 Ohms and a maximum current rating of 2A. The component has an impedance of 10 Ohms at 100 MHz, with a tolerance of ±25%. It is packaged in a compact 0402 case style, measuring 1mm in length and 0.5mm in width. The operating temperature range is from -55°C to 125°C, while the storage temperature on tape and reel is between -20°C and 60°C. This ferrite bead is suitable for general electronic equipment but is not recommended for high-reliability applications such as military or medical devices. Proper handling and adherence to soldering profiles are essential to maintain performance and warranty.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 61T8033, is designed for EMI suppression in electronic applications. It features a DC resistance of 0.03 Ohms and a maximum current rating of 2A. The component has an impedance of 10 Ohms at 100 MHz, with a tolerance of ±25%. It is packaged in a compact 0402 case style, measuring 1mm in length and 0.5mm in width. The operating temperature range is from -55°C to 125°C, while the storage temperature on tape and reel is between -20°C and 60°C. This ferrite bead is suitable for general electronic equipment but is not recommended for high-reliability applications such as military or medical devices. Proper handling and adherence to soldering profiles are essential to maintain performance and warranty.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-2360-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2360-2-ND
Ferrite Beads and Chips 732-2360-2-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-2360-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2360-6-ND
Ferrite Beads and Chips 732-2360-6-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-2360-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2360-1-ND
Ferrite Beads and Chips 732-2360-1-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

Buy Now Datasheet
Ferrite Bead, 0.03Ohm, 2A, 0402; Ferrite Case Style Wurth Elektronik - 61T8033 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 2A, 0402; Ferrite Case Style Wurth Elektronik
61T8033
Ferrite Bead, 0.03Ohm, 2A, 0402; Ferrite Case Style Wurth Elektronik 61T8033
FERRITE BEAD, 0.03OHM, 2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:10ohm; DC Current Rating:2A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mmRoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:10ohm; DC Current Rating:2A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 732-2360-2-ND 61T8033
Product Name Ferrite Beads and Chips Ferrite Bead, 0.03Ohm, 2A, 0402; Ferrite Case Style Wurth Elektronik
DCR 0.0300 ohms 0.0300 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176493-7 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402CS-18NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details