Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 7427927160

Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 300mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-2383-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2383-2-ND
Ferrite Beads and Chips 732-2383-2-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 300mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-2383-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2383-6-ND
Ferrite Beads and Chips 732-2383-6-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 300mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-2383-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2383-1-ND
Ferrite Beads and Chips 732-2383-1-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 300mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 300mOhm

Buy Now Datasheet
Ferrite Beads - 7880052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7880052P
Ferrite Beads 7880052P
Wurth Elektronik 7427927160 Ferrite Bead

Wurth Elektronik 7427927160 Ferrite Bead

Supplier's Site
Ferrite Beads - 7880052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7880052
Ferrite Beads 7880052
Wurth Elektronik 7427927160 Ferrite Bead

Wurth Elektronik 7427927160 Ferrite Bead

Supplier's Site
Ferrite Beads - 1634579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1634579
Ferrite Beads 1634579
Wurth Elektronik 7427927160 Ferrite Bead

Wurth Elektronik 7427927160 Ferrite Bead

Supplier's Site
Ferrite Bead, 0.3 Ohm, 0.4A, 0402; Ferrite Case Style Wurth Elektronik - 61T8028 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3 Ohm, 0.4A, 0402; Ferrite Case Style Wurth Elektronik
61T8028
Ferrite Bead, 0.3 Ohm, 0.4A, 0402; Ferrite Case Style Wurth Elektronik 61T8028
FERRITE BEAD, 0.3 OHM, 0.4A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:50ohm; DC Current Rating:400mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.3 OHM, 0.4A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:50ohm; DC Current Rating:400mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 60R, 0.4A, 0402; Ferrite Case Style Wurth Elektronik - 24AC5698 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60R, 0.4A, 0402; Ferrite Case Style Wurth Elektronik
24AC5698
Ferrite Bead, 60R, 0.4A, 0402; Ferrite Case Style Wurth Elektronik 24AC5698
FERRITE BEAD, 60R, 0.4A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:400mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 60R, 0.4A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:400mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 732-2383-2-ND 7880052P 7880052 61T8028
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Bead, 0.3 Ohm, 0.4A, 0402; Ferrite Case Style Wurth Elektronik
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details