Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 7427927140

Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 400mOhm
Request a Quote Datasheet
Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-2377-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2377-2-ND
Ferrite Beads and Chips 732-2377-2-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 400mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-2377-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2377-6-ND
Ferrite Beads and Chips 732-2377-6-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 400mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-2377-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2377-1-ND
Ferrite Beads and Chips 732-2377-1-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 400mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 400mOhm

Buy Now Datasheet
Ferrite Beads, 1.1A, 47Ohm, 25% Rohs Compliant Wurth Elektronik - 75AJ2591 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Beads, 1.1A, 47Ohm, 25% Rohs Compliant Wurth Elektronik
75AJ2591
Ferrite Beads, 1.1A, 47Ohm, 25% Rohs Compliant Wurth Elektronik 75AJ2591
FERRITE BEADS, 1.1A, 47OHM, 25% ROHS COMPLIANT: YES

FERRITE BEADS, 1.1A, 47OHM, 25% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 732-2377-2-ND 75AJ2591
Product Name Ferrite Beads and Chips Ferrite Beads, 1.1A, 47Ohm, 25% Rohs Compliant Wurth Elektronik
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176493-1 - TE Connectivity
Specs
Impedance 200 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers