Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 74279269

Description
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm
Request a Quote Datasheet
Description
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-4631-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4631-2-ND
Ferrite Beads and Chips 732-4631-2-ND
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm

1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4631-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4631-6-ND
Ferrite Beads and Chips 732-4631-6-ND
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm

1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4631-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4631-1-ND
Ferrite Beads and Chips 732-4631-1-ND
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm

1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm

Buy Now Datasheet
Ferrite Bead, 0.7Ohm, 50Ma, 0603; Ferrite Case Style Wurth Elektronik - 08P2445 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.7Ohm, 50Ma, 0603; Ferrite Case Style Wurth Elektronik
08P2445
Ferrite Bead, 0.7Ohm, 50Ma, 0603; Ferrite Case Style Wurth Elektronik 08P2445
FERRITE BEAD, 0.7OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1.2kohm; DC Current Rating:50mA; Product Range:WE-CBF Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.7OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1.2kohm; DC Current Rating:50mA; Product Range:WE-CBF Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 732-4631-2-ND 08P2445
Product Name Ferrite Beads and Chips Ferrite Bead, 0.7Ohm, 50Ma, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 50 milliamps 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-5 - TE Connectivity
Specs
Impedance 330 ohms
DCR 0.7500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.022uH 250MHz 0.8A Inductor and Choke - 71-0402HP-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers