Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792663

Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1585-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1585-2-ND
Ferrite Beads and Chips 732-1585-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1585-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1585-1-ND
Ferrite Beads and Chips 732-1585-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1585-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1585-6-ND
Ferrite Beads and Chips 732-1585-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

Buy Now Datasheet
Ferrite Bead, 1K, 0.1A, 0603; Ferrite Case Style Wurth Elektronik - 24AC5681 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1K, 0.1A, 0603; Ferrite Case Style Wurth Elektronik
24AC5681
Ferrite Bead, 1K, 0.1A, 0603; Ferrite Case Style Wurth Elektronik 24AC5681
FERRITE BEAD, 1K, 0.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:100mA; Product Range:WE-CBF Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 1K, 0.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:100mA; Product Range:WE-CBF Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.85Ohm, 100Ma, 0603; Ferrite Case Style Wurth Elektronik - 78R5661 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.85Ohm, 100Ma, 0603; Ferrite Case Style Wurth Elektronik
78R5661
Ferrite Bead, 0.85Ohm, 100Ma, 0603; Ferrite Case Style Wurth Elektronik 78R5661
FERRITE BEAD, 0.85OHM, 100mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:WE-CBF Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.85OHM, 100mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:WE-CBF Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 732-1585-2-ND 24AC5681 78R5661
Product Name Ferrite Beads and Chips Ferrite Bead, 1K, 0.1A, 0603; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.85Ohm, 100Ma, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.8500 ohms 0.8500 ohms 0.8500 ohms
Rated DC Current 100 milliamps 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176492-3 - TE Connectivity
Specs
Impedance 40 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.82uH 507Ohm 7.9MHz Inductor and Choke - 71-0603AF-821XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers