Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74279266

Description
WE-CBF Ferrite Bead 0603 1000Ohm 200mA
Request a Quote Datasheet
Description
WE-CBF Ferrite Bead 0603 1000Ohm 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1241858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241858
Surface Mount Inductors 1241858
WE-CBF Ferrite Bead 0603 1000Ohm 200mA

WE-CBF Ferrite Bead 0603 1000Ohm 200mA

Supplier's Site
Surface Mount Inductors - 1241858P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241858P
Surface Mount Inductors 1241858P
WE-CBF Ferrite Bead 0603 1000Ohm 200mA

WE-CBF Ferrite Bead 0603 1000Ohm 200mA

Supplier's Site
Surface Mount Inductors - 1449794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1449794
Surface Mount Inductors 1449794
WE-CBF Ferrite Bead 0603 1000Ohm 200mA

WE-CBF Ferrite Bead 0603 1000Ohm 200mA

Supplier's Site
Ferrite Beads and Chips - 732-4484-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4484-2-ND
Ferrite Beads and Chips 732-4484-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4484-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4484-6-ND
Ferrite Beads and Chips 732-4484-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4484-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4484-1-ND
Ferrite Beads and Chips 732-4484-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
74279266
Bead/Filter/EMI Optimization >> Ferrite Beads 74279266
600mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

600mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1K, 0.2A, 0603; Ferrite Case Style Wurth Elektronik - 24AC5680 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1K, 0.2A, 0603; Ferrite Case Style Wurth Elektronik
24AC5680
Ferrite Bead, 1K, 0.2A, 0603; Ferrite Case Style Wurth Elektronik 24AC5680
FERRITE BEAD, 1K, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 1K, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.6Ohm, 200Ma, 0603; Ferrite Case Style Wurth Elektronik - 08P2442 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.6Ohm, 200Ma, 0603; Ferrite Case Style Wurth Elektronik
08P2442
Ferrite Bead, 0.6Ohm, 200Ma, 0603; Ferrite Case Style Wurth Elektronik 08P2442
FERRITE BEAD, 0.6OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.6OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1241858 1241858P 732-4484-2-ND 74279266 24AC5680 08P2442
Product Name Surface Mount Inductors Surface Mount Inductors Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1K, 0.2A, 0603; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.6Ohm, 200Ma, 0603; Ferrite Case Style Wurth Elektronik
Core Material Ferrite; Ferrite Ferrite
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Molded / Shielded Shielded
DCR 0.6000 ohms 0.6000 ohms 0.6000 ohms 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125990 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details