Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792656

Description
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm
Request a Quote Datasheet
Description
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-4669-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4669-1-ND
Ferrite Beads and Chips 732-4669-1-ND
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4669-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4669-6-ND
Ferrite Beads and Chips 732-4669-6-ND
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4669-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4669-2-ND
Ferrite Beads and Chips 732-4669-2-ND
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

Buy Now Datasheet
Ferrite Beads - 6694014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
6694014
Ferrite Beads 6694014
Wurth Elektronik 742792656 Ferrite Bead

Wurth Elektronik 742792656 Ferrite Bead

Supplier's Site
Ferrite Beads - 6694014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
6694014P
Ferrite Beads 6694014P
Wurth Elektronik 742792656 Ferrite Bead

Wurth Elektronik 742792656 Ferrite Bead

Supplier's Site
Ferrite Beads - 1449840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1449840
Ferrite Beads 1449840
Wurth Elektronik 742792656 Ferrite Bead

Wurth Elektronik 742792656 Ferrite Bead

Supplier's Site
Ferrite Bead, 750R, 0.4A, 0603; Ferrite Case Style Wurth Elektronik - 24AC5679 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 750R, 0.4A, 0603; Ferrite Case Style Wurth Elektronik
24AC5679
Ferrite Bead, 750R, 0.4A, 0603; Ferrite Case Style Wurth Elektronik 24AC5679
FERRITE BEAD, 750R, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:750ohm; DC Current Rating:400mA; Product Range:WE-CBF Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 750R, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:750ohm; DC Current Rating:400mA; Product Range:WE-CBF Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.35Ohm, 400Ma, 0603; Ferrite Case Style Wurth Elektronik - 08P2441 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 400Ma, 0603; Ferrite Case Style Wurth Elektronik
08P2441
Ferrite Bead, 0.35Ohm, 400Ma, 0603; Ferrite Case Style Wurth Elektronik 08P2441
FERRITE BEAD, 0.35OHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:750ohm; DC Current Rating:400mA; Product Range:WE-CBF Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:750ohm; DC Current Rating:400mA; Product Range:WE-CBF Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 732-4669-1-ND 6694014 6694014P 1449840 24AC5679 08P2441
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Bead, 750R, 0.4A, 0603; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.35Ohm, 400Ma, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.3500 ohms 0.3500 ohms 0.3500 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details