Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792653

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 650mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-4668-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4668-6-ND
Ferrite Beads and Chips 732-4668-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 650mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 650mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4668-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4668-1-ND
Ferrite Beads and Chips 732-4668-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 650mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 650mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4668-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4668-2-ND
Ferrite Beads and Chips 732-4668-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 650mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 650mOhm

Buy Now Datasheet
Ferrite Beads - 6693992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
6693992
Ferrite Beads 6693992
Wurth Elektronik 742792653 Ferrite Bead

Wurth Elektronik 742792653 Ferrite Bead

Supplier's Site
Ferrite Beads - 6693992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
6693992P
Ferrite Beads 6693992P
Wurth Elektronik 742792653 Ferrite Bead

Wurth Elektronik 742792653 Ferrite Bead

Supplier's Site
Ferrite Beads - 1449837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1449837
Ferrite Beads 1449837
Wurth Elektronik 742792653 Ferrite Bead

Wurth Elektronik 742792653 Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
742792653
Bead/Filter/EMI Optimization >> Ferrite Beads 742792653
650mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

650mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.65Ohm, 300Ma, 0603; Ferrite Case Style Wurth Elektronik - 08P2440 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.65Ohm, 300Ma, 0603; Ferrite Case Style Wurth Elektronik
08P2440
Ferrite Bead, 0.65Ohm, 300Ma, 0603; Ferrite Case Style Wurth Elektronik 08P2440
FERRITE BEAD, 0.65OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:WE-CBF Series; DC Resistance Max:0.65ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.65OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:WE-CBF Series; DC Resistance Max:0.65ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600R, 0.3A, 0603; Ferrite Case Style Wurth Elektronik - 24AC5678 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 0.3A, 0603; Ferrite Case Style Wurth Elektronik
24AC5678
Ferrite Bead, 600R, 0.3A, 0603; Ferrite Case Style Wurth Elektronik 24AC5678
FERRITE BEAD, 600R, 0.3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:300mA; Product Range:WE-CBF Series; DC Resistance Max:0.65ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 0.3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:300mA; Product Range:WE-CBF Series; DC Resistance Max:0.65ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 732-4668-6-ND 6693992 6693992P 1449837 742792653 08P2440 24AC5678
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.65Ohm, 300Ma, 0603; Ferrite Case Style Wurth Elektronik Ferrite Bead, 600R, 0.3A, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.6500 ohms 0.6500 ohms 0.6500 ohms 0.6500 ohms
Rated DC Current 300 milliamps 300 milliamps 500 milliamps 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers