Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 74279265

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1583-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1583-6-ND
Ferrite Beads and Chips 732-1583-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1583-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1583-1-ND
Ferrite Beads and Chips 732-1583-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1583-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1583-2-ND
Ferrite Beads and Chips 732-1583-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm

Buy Now Datasheet
Surface Mount Inductors - 3674840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3674840
Surface Mount Inductors 3674840
WE-CBF Ferrite Bead 0603 600Ohm 200mA

WE-CBF Ferrite Bead 0603 600Ohm 200mA

Supplier's Site
Surface Mount Inductors - 3674840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3674840P
Surface Mount Inductors 3674840P
Ferrite bead SMD 0603 WE-CBF 600R

Ferrite bead SMD 0603 WE-CBF 600R

Supplier's Site
Surface Mount Inductors - 1449785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1449785
Surface Mount Inductors 1449785
Wurth Elektronik 742792651

Wurth Elektronik 742792651

Supplier's Site
Surface Mount Inductors - 1449820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1449820
Surface Mount Inductors 1449820
WE-CBF Ferrite Bead 0603 600Ohm 200mA

WE-CBF Ferrite Bead 0603 600Ohm 200mA

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
74279265
Bead/Filter/EMI Optimization >> Ferrite Beads 74279265
450mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

450mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 600R, 0.2A, 0603; Ferrite Case Style Wurth Elektronik - 24AC5676 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 0.2A, 0603; Ferrite Case Style Wurth Elektronik
24AC5676
Ferrite Bead, 600R, 0.2A, 0603; Ferrite Case Style Wurth Elektronik 24AC5676
FERRITE BEAD, 600R, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.45Ohm, 200Ma, 0603; Ferrite Case Style Wurth Elektronik - 08P2438 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.45Ohm, 200Ma, 0603; Ferrite Case Style Wurth Elektronik
08P2438
Ferrite Bead, 0.45Ohm, 200Ma, 0603; Ferrite Case Style Wurth Elektronik 08P2438
FERRITE BEAD, 0.45OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.45OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 732-1583-6-ND 3674840 3674840P 1449785 74279265 24AC5676 08P2438
Product Name Ferrite Beads and Chips Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 600R, 0.2A, 0603; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.45Ohm, 200Ma, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.4500 ohms 0.4500 ohms 0.4500 ohms 0.4500 ohms 0.4500 ohms 0.4500 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps 850 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite; Ferrite Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers