Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792641

Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 150mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1592-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1592-1-ND
Ferrite Beads and Chips 732-1592-1-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 150mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1592-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1592-6-ND
Ferrite Beads and Chips 732-1592-6-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 150mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1592-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1592-2-ND
Ferrite Beads and Chips 732-1592-2-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 150mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 150mOhm

Buy Now Datasheet
Ferrite Beads - 1241834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1241834
Ferrite Beads 1241834
Wurth Elektronik 742792641 Ferrite Bead

Wurth Elektronik 742792641 Ferrite Bead

Supplier's Site
Ferrite Beads - 1241834P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1241834P
Ferrite Beads 1241834P
Wurth Elektronik 742792641 Ferrite Bead

Wurth Elektronik 742792641 Ferrite Bead

Supplier's Site
Ferrite Beads - 1449784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1449784
Ferrite Beads 1449784
Wurth Elektronik 742792641 Ferrite Bead

Wurth Elektronik 742792641 Ferrite Bead

Supplier's Site
Ferrite Bead, 300R, 2A, 0603; Ferrite Case Style Wurth Elektronik - 24AC5673 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300R, 2A, 0603; Ferrite Case Style Wurth Elektronik
24AC5673
Ferrite Bead, 300R, 2A, 0603; Ferrite Case Style Wurth Elektronik 24AC5673
FERRITE BEAD, 300R, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:2A; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 300R, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:2A; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.15Ohm, 2A, 0603; Ferrite Case Style Wurth Elektronik - 08P2436 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 2A, 0603; Ferrite Case Style Wurth Elektronik
08P2436
Ferrite Bead, 0.15Ohm, 2A, 0603; Ferrite Case Style Wurth Elektronik 08P2436
FERRITE BEAD, 0.15OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:2A; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:2A; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 732-1592-1-ND 1241834 1241834P 1449784 24AC5673 08P2436
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Bead, 300R, 2A, 0603; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.15Ohm, 2A, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details