Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792607

Description
68 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 300mOhm
Request a Quote Datasheet
Description
68 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-2267-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-2267-2-ND
Ferrite Beads and Chips 732-2267-2-ND
68 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 300mOhm

68 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 68R, 0.3A, 0603; Ferrite Case Style Wurth Elektronik - 24AC5660 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 68R, 0.3A, 0603; Ferrite Case Style Wurth Elektronik
24AC5660
Ferrite Bead, 68R, 0.3A, 0603; Ferrite Case Style Wurth Elektronik 24AC5660
FERRITE BEAD, 68R, 0.3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:68ohm; DC Current Rating:300mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 68R, 0.3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:68ohm; DC Current Rating:300mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.3 Ohm, 0.3A, 0603; Ferrite Case Style Wurth Elektronik - 78R5654 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3 Ohm, 0.3A, 0603; Ferrite Case Style Wurth Elektronik
78R5654
Ferrite Bead, 0.3 Ohm, 0.3A, 0603; Ferrite Case Style Wurth Elektronik 78R5654
FERRITE BEAD, 0.3 OHM, 0.3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:68ohm; DC Current Rating:300mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.3 OHM, 0.3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:68ohm; DC Current Rating:300mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 732-2267-2-ND 24AC5660
Product Name Ferrite Beads and Chips Ferrite Bead, 68R, 0.3A, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102198TR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers