Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792603

Description
28 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 4A 30mOhm
Request a Quote Datasheet
Description
28 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 4A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1590-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1590-2-ND
Ferrite Beads and Chips 732-1590-2-ND
28 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 4A 30mOhm

28 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 4A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1590-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1590-1-ND
Ferrite Beads and Chips 732-1590-1-ND
28 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 4A 30mOhm

28 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 4A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1590-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1590-6-ND
Ferrite Beads and Chips 732-1590-6-ND
28 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 4A 30mOhm

28 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 4A 30mOhm

Buy Now Datasheet
Ferrite Beads - 1460714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1460714
Ferrite Beads 1460714
Wurth Elektronik 742792603 Ferrite Bead

Wurth Elektronik 742792603 Ferrite Bead

Supplier's Site
Ferrite Beads - 1460714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1460714P
Ferrite Beads 1460714P
Wurth Elektronik 742792603 Ferrite Bead

Wurth Elektronik 742792603 Ferrite Bead

Supplier's Site
Ferrite Beads - 1449756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1449756
Ferrite Beads 1449756
Wurth Elektronik 742792603 Ferrite Bead

Wurth Elektronik 742792603 Ferrite Bead

Supplier's Site
Ferrite Bead, 0.03Ohm, 4A, 0603; Ferrite Case Style Wurth Elektronik - 08P2427 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 4A, 0603; Ferrite Case Style Wurth Elektronik
08P2427
Ferrite Bead, 0.03Ohm, 4A, 0603; Ferrite Case Style Wurth Elektronik 08P2427
FERRITE BEAD, 0.03OHM, 4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:28ohm; DC Current Rating:4A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:28ohm; DC Current Rating:4A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 28R, 4A, 0603; Ferrite Case Style Wurth Elektronik - 24AC5656 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 28R, 4A, 0603; Ferrite Case Style Wurth Elektronik
24AC5656
Ferrite Bead, 28R, 4A, 0603; Ferrite Case Style Wurth Elektronik 24AC5656
FERRITE BEAD, 28R, 4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:28ohm; DC Current Rating:4A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 28R, 4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:28ohm; DC Current Rating:4A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 732-1590-2-ND 1460714 1460714P 08P2427 24AC5656
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Bead, 0.03Ohm, 4A, 0603; Ferrite Case Style Wurth Elektronik Ferrite Bead, 28R, 4A, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms
Rated DC Current 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details