Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792511

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 3A 50mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 3A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1641-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1641-2-ND
Ferrite Beads and Chips 732-1641-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1641-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1641-6-ND
Ferrite Beads and Chips 732-1641-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1641-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1641-1-ND
Ferrite Beads and Chips 732-1641-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 3A 50mOhm

Buy Now Datasheet
Ferrite Bead, 0.05Ohm, 3A, 1812; Ferrite Case Style Wurth Elektronik - 08P2422 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 3A, 1812; Ferrite Case Style Wurth Elektronik
08P2422
Ferrite Bead, 0.05Ohm, 3A, 1812; Ferrite Case Style Wurth Elektronik 08P2422
FERRITE BEAD, 0.05OHM, 3A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 3A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 120R, 3A, 1812; Ferrite Case Style Wurth Elektronik - 24AC5649 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120R, 3A, 1812; Ferrite Case Style Wurth Elektronik
24AC5649
Ferrite Bead, 120R, 3A, 1812; Ferrite Case Style Wurth Elektronik 24AC5649
FERRITE BEAD, 120R, 3A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 120R, 3A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 732-1641-2-ND 08P2422 24AC5649
Product Name Ferrite Beads and Chips Ferrite Bead, 0.05Ohm, 3A, 1812; Ferrite Case Style Wurth Elektronik Ferrite Bead, 120R, 3A, 1812; Ferrite Case Style Wurth Elektronik
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1HY0050ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details