Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 74279224251

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1460685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Bead SMD WE-MPSB 2220 250R 4A - Ferrite Cores - Ferrite Beads Delivery on production packaging - Reel. This product is non-returnable.

Ferrite Bead SMD WE-MPSB 2220 250R 4A - Ferrite Cores - Ferrite Beads
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1449765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Bead SMD WE-MPSB 2220 250R 4A - Ferrite Cores - Ferrite Beads

Ferrite Bead SMD WE-MPSB 2220 250R 4A - Ferrite Cores - Ferrite Beads

Supplier's Site
 - 1460685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Bead SMD WE-MPSB 2220 250R 4A - Ferrite Cores - Ferrite Beads

Ferrite Bead SMD WE-MPSB 2220 250R 4A - Ferrite Cores - Ferrite Beads

Supplier's Site
Ferrite Beads and Chips - 732-3426-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-3426-2-ND
Ferrite Beads and Chips 732-3426-2-ND
250 Ohms @ 100MHz 1 Ferrite Bead 2220 (5650 Metric) 4A 12mOhm

250 Ohms @ 100MHz 1 Ferrite Bead 2220 (5650 Metric) 4A 12mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 732-3426-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-3426-1-ND
Ferrite Beads and Chips 732-3426-1-ND
250 Ohms @ 100MHz 1 Ferrite Bead 2220 (5650 Metric) 4A 12mOhm

250 Ohms @ 100MHz 1 Ferrite Bead 2220 (5650 Metric) 4A 12mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 732-3426-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-3426-6-ND
Ferrite Beads and Chips 732-3426-6-ND
250 Ohms @ 100MHz 1 Ferrite Bead 2220 (5650 Metric) 4A 12mOhm

250 Ohms @ 100MHz 1 Ferrite Bead 2220 (5650 Metric) 4A 12mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.012Ohm, 4A, 2220; Ferrite Case Style Wurth Elektronik - 74T0819 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.012Ohm, 4A, 2220; Ferrite Case Style Wurth Elektronik
74T0819
Ferrite Bead, 0.012Ohm, 4A, 2220; Ferrite Case Style Wurth Elektronik 74T0819
FERRITE BEAD, 0.012OHM, 4A, 2220; Ferrite Case Style:2220 [5550 Metric]; Impedance:250ohm; DC Current Rating:4A; Product Range:WE-MPSB Series; DC Resistance Max:0.012ohm; Impedance Tolerance:± 25%; Product Length:5.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.012OHM, 4A, 2220; Ferrite Case Style:2220 [5550 Metric]; Impedance:250ohm; DC Current Rating:4A; Product Range:WE-MPSB Series; DC Resistance Max:0.012ohm; Impedance Tolerance:± 25%; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1460685P 732-3426-2-ND 74T0819
Product Name Ferrite Beads and Chips Ferrite Bead, 0.012Ohm, 4A, 2220; Ferrite Case Style Wurth Elektronik
DCR 0.0120 ohms 0.0120 ohms 0.0120 ohms
Rated DC Current 4000 milliamps 4000 milliamps 4000 milliamps
Impedance 250 ohms 250 ohms
EIA Case Size 2220 (5650M)
Unlock Full Specs
to access all available technical data

Similar Products

1008LS (2520) Series Wirewound Ferrite Beads - 1008LS-393 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
Chokes - 3-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.7000 ohms
Impedance 600 ohms
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details