110 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 5.4A 15mOhm
110 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 5.4A 15mOhm
110 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 5.4A 15mOhm
15mΩ 110Ω@100MHz 1206 Ferrite Beads ROHS
FERRITE BEAD, 110 OHM, 25%, 5.4A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:110ohm; DC Current Rating:5.4A; Product Range:WE-MPSB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 8630873P | 8630873 | 732-6130-2-ND | 74279221111 | 40Y3216 |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 110 Ohm, 25%, 5.4A, 1206; Ferrite Case Style Wurth Elektronik |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Core Material | Ferrite | Ferrite | |||
| Rated DC Current | 5400 milliamps | 5400 milliamps | 5400 milliamps | ||
| Impedance | 110 ohms | 110 ohms | 110 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |