10 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 10.5A 3mOhm
10 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 10.5A 3mOhm
10 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 10.5A 3mOhm
FERRITE BEAD, 10 OHM, 25%, 10.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:10ohm; DC Current Rating:10.5A; Product Range:WE-MPSB Series; DC Resistance Max:0.003ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 8630864P | 8630864 | 732-6128-2-ND | 40Y3215 |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Ferrite Bead, 10 Ohm, 25%, 10.5A, 1206; Ferrite Case Style Wurth Elektronik |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Core Material | Ferrite | Ferrite | ||
| Rated DC Current | 10500 milliamps | 10500 milliamps | 10500 milliamps | |
| Impedance | 10 ohms | 10 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS |