Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792161

Description
FERRITE BEAD 1 KOHM 1206 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1 KOHM 1206 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-742792161TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-742792161TR-ND
Ferrite Beads and Chips 732-742792161TR-ND
FERRITE BEAD 1 KOHM 1206 1LN

FERRITE BEAD 1 KOHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 732-742792161CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-742792161CT-ND
Ferrite Beads and Chips 732-742792161CT-ND
WE-CBF SMT EMI SUPPRESSION FERRI

WE-CBF SMT EMI SUPPRESSION FERRI

Buy Now Datasheet
Ferrite Beads and Chips - 732-742792161DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-742792161DKR-ND
Ferrite Beads and Chips 732-742792161DKR-ND
WE-CBF SMT EMI SUPPRESSION FERRI

WE-CBF SMT EMI SUPPRESSION FERRI

Buy Now Datasheet
Ferrite Beads - 332258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332258
Ferrite Beads 332258
Wurth Elektronik 742792161 Ferrite Bead

Wurth Elektronik 742792161 Ferrite Bead

Supplier's Site
Ferrite Beads - 332257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332257
Ferrite Beads 332257
Wurth Elektronik 742792161 Ferrite Bead

Wurth Elektronik 742792161 Ferrite Bead

Supplier's Site
Ferrite Beads Rohs Compliant Wurth Elektronik - 58AK1784 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Beads Rohs Compliant Wurth Elektronik
58AK1784
Ferrite Beads Rohs Compliant Wurth Elektronik 58AK1784
FERRITE BEADS ROHS COMPLIANT: YES

FERRITE BEADS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 732-742792161TR-ND 332258 58AK1784
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Rohs Compliant Wurth Elektronik
DCR 0.5000 ohms
Rated DC Current 1100 milliamps 1100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details