Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792117

Description
48 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm
Request a Quote Datasheet
Description
48 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1628-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1628-1-ND
Ferrite Beads and Chips 732-1628-1-ND
48 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm

48 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1628-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1628-6-ND
Ferrite Beads and Chips 732-1628-6-ND
48 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm

48 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1628-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1628-2-ND
Ferrite Beads and Chips 732-1628-2-ND
48 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm

48 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm

Buy Now Datasheet
Ferrite Beads - 332248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332248
Ferrite Beads 332248
Wurth Elektronik 742792117 Ferrite Bead

Wurth Elektronik 742792117 Ferrite Bead

Supplier's Site
Ferrite Beads - 332246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332246
Ferrite Beads 332246
Wurth Elektronik 742792117 Ferrite Bead

Wurth Elektronik 742792117 Ferrite Bead

Supplier's Site
Ferrite Bead, 48Ohm, 1206 Rohs Compliant Wurth Elektronik - 66AH2677 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 48Ohm, 1206 Rohs Compliant Wurth Elektronik
66AH2677
Ferrite Bead, 48Ohm, 1206 Rohs Compliant Wurth Elektronik 66AH2677
FERRITE BEAD, 48OHM, 1206 ROHS COMPLIANT: YES

FERRITE BEAD, 48OHM, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 732-1628-1-ND 332248 66AH2677
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Bead, 48Ohm, 1206 Rohs Compliant Wurth Elektronik
DCR 0.0050 ohms
Rated DC Current 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details