Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 742792093

Description
WE-CBF Ferrite Bead 0805 2200Ohm 200mA
Request a Quote Datasheet
Description
WE-CBF Ferrite Bead 0805 2200Ohm 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1241864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241864
Surface Mount Inductors 1241864
WE-CBF Ferrite Bead 0805 2200Ohm 200mA

WE-CBF Ferrite Bead 0805 2200Ohm 200mA

Supplier's Site
Surface Mount Inductors - 1241864P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241864P
Surface Mount Inductors 1241864P
WE-CBF Ferrite Bead 0805 2200Ohm 200mA

WE-CBF Ferrite Bead 0805 2200Ohm 200mA

Supplier's Site
Surface Mount Inductors - 1449800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1449800
Surface Mount Inductors 1449800
WE-CBF Ferrite Bead 0805 2200Ohm 200mA

WE-CBF Ferrite Bead 0805 2200Ohm 200mA

Supplier's Site
Ferrite Beads and Chips - 732-1609-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1609-1-ND
Ferrite Beads and Chips 732-1609-1-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1609-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1609-2-ND
Ferrite Beads and Chips 732-1609-2-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1609-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1609-6-ND
Ferrite Beads and Chips 732-1609-6-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Bead, 2.2K, 0.2A, 0805; Ferrite Case Style Wurth Elektronik - 24AC5609 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2.2K, 0.2A, 0805; Ferrite Case Style Wurth Elektronik
24AC5609
Ferrite Bead, 2.2K, 0.2A, 0805; Ferrite Case Style Wurth Elektronik 24AC5609
FERRITE BEAD, 2.2K, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:2.2kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 2.2K, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:2.2kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.6Ohm, 200Ma, 0805; Ferrite Case Style Wurth Elektronik - 08P2384 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.6Ohm, 200Ma, 0805; Ferrite Case Style Wurth Elektronik
08P2384
Ferrite Bead, 0.6Ohm, 200Ma, 0805; Ferrite Case Style Wurth Elektronik 08P2384
FERRITE BEAD, 0.6OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2.2kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.6OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2.2kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1241864 1241864P 732-1609-1-ND 24AC5609 08P2384
Product Name Surface Mount Inductors Surface Mount Inductors Ferrite Beads and Chips Ferrite Bead, 2.2K, 0.2A, 0805; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.6Ohm, 200Ma, 0805; Ferrite Case Style Wurth Elektronik
Core Material Ferrite; Ferrite Ferrite
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Molded / Shielded Shielded
DCR 0.6000 ohms 0.6000 ohms 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details