Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792091

Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 550mOhm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1607-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1607-1-ND
Ferrite Beads and Chips 732-1607-1-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 550mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1607-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1607-6-ND
Ferrite Beads and Chips 732-1607-6-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 550mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1607-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1607-2-ND
Ferrite Beads and Chips 732-1607-2-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 550mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 550mOhm

Buy Now Datasheet
Ferrite Bead, 0.55Ohm, 200Ma, 0805; Ferrite Case Style Wurth Elektronik - 08P2383 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.55Ohm, 200Ma, 0805; Ferrite Case Style Wurth Elektronik
08P2383
Ferrite Bead, 0.55Ohm, 200Ma, 0805; Ferrite Case Style Wurth Elektronik 08P2383
FERRITE BEAD, 0.55OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1.5kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.55OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1.5kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 1.5K, 0.2A, 0805; Ferrite Case Style Wurth Elektronik - 24AC5607 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.5K, 0.2A, 0805; Ferrite Case Style Wurth Elektronik
24AC5607
Ferrite Bead, 1.5K, 0.2A, 0805; Ferrite Case Style Wurth Elektronik 24AC5607
FERRITE BEAD, 1.5K, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 1.5K, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 732-1607-1-ND 08P2383 24AC5607
Product Name Ferrite Beads and Chips Ferrite Bead, 0.55Ohm, 200Ma, 0805; Ferrite Case Style Wurth Elektronik Ferrite Bead, 1.5K, 0.2A, 0805; Ferrite Case Style Wurth Elektronik
DCR 0.5500 ohms 0.5500 ohms 0.5500 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 1-2176744-2 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details