Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792038

Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 400mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-4641-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4641-2-ND
Ferrite Beads and Chips 732-4641-2-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 400mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 400mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 732-4641-2-ND
Product Name Ferrite Beads and Chips
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176747-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers