Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792021

Description
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 8mOhm
Request a Quote Datasheet
Description
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 8mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-4637-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4637-1-ND
Ferrite Beads and Chips 732-4637-1-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 8mOhm

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 8mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4637-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4637-2-ND
Ferrite Beads and Chips 732-4637-2-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 8mOhm

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 8mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4637-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4637-6-ND
Ferrite Beads and Chips 732-4637-6-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 8mOhm

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 8mOhm

Buy Now Datasheet
Ferrite Beads - 6694086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
6694086
Ferrite Beads 6694086
Wurth Elektronik 742792021 Ferrite Bead

Wurth Elektronik 742792021 Ferrite Bead

Supplier's Site
Ferrite Beads - 6694086P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
6694086P
Ferrite Beads 6694086P
Wurth Elektronik 742792021 Ferrite Bead

Wurth Elektronik 742792021 Ferrite Bead

Supplier's Site
Ferrite Beads - 1449844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1449844
Ferrite Beads 1449844
Wurth Elektronik 742792021 Ferrite Bead

Wurth Elektronik 742792021 Ferrite Bead

Supplier's Site
Ferrite Bead, 22R, 6A, 0805; Ferrite Case Style Wurth Elektronik - 24AC5580 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 22R, 6A, 0805; Ferrite Case Style Wurth Elektronik
24AC5580
Ferrite Bead, 22R, 6A, 0805; Ferrite Case Style Wurth Elektronik 24AC5580
FERRITE BEAD, 22R, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:22ohm; DC Current Rating:6A; Product Range:WE-CBF Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 22R, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:22ohm; DC Current Rating:6A; Product Range:WE-CBF Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.008Ohm, 6A, 0805; Ferrite Case Style Wurth Elektronik - 08P2362 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.008Ohm, 6A, 0805; Ferrite Case Style Wurth Elektronik
08P2362
Ferrite Bead, 0.008Ohm, 6A, 0805; Ferrite Case Style Wurth Elektronik 08P2362
FERRITE BEAD, 0.008OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:40ohm; DC Current Rating:6A; Product Range:WE-CBF Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.008OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:40ohm; DC Current Rating:6A; Product Range:WE-CBF Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 732-4637-1-ND 6694086 6694086P 1449844 24AC5580 08P2362
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Bead, 22R, 6A, 0805; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.008Ohm, 6A, 0805; Ferrite Case Style Wurth Elektronik
DCR 0.0080 ohms 0.0080 ohms 0.0080 ohms
Rated DC Current 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details